TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005NP01H010C050BA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005NP01H010C050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005NP01H010C050BA
Multilayer Ceramic Chip Capacitor C1005NP01H010C050BA
High Temperature Application

High Temperature Application

Supplier's Site
Ceramic Capacitors - 445-13774-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13774-2-ND
Ceramic Capacitors 445-13774-2-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13774-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13774-1-ND
Ceramic Capacitors 445-13774-1-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13774-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13774-6-ND
Ceramic Capacitors 445-13774-6-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1005NP01H010C050BA 445-13774-2-ND 445-13774-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - CK05BX333K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details