TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005JB1V334K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005JB1V334K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005JB1V334K050BC
Multilayer Ceramic Chip Capacitor C1005JB1V334K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.33UF 35V Capacitor
60-C1005JB1V334K050BC
0.33UF 35V Capacitor 60-C1005JB1V334K050BC
CAP CER 0.33UF 35V JB 0402 Product overview: C1005JB1V334K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005JB1V334K050B C can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 35V JB 0402 Product overview: C1005JB1V334K050BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005JB1V334K050BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-11020-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11020-6-ND
Ceramic Capacitors 445-11020-6-ND
0.33µF ±10% 35V Ceramic Capacitor JB 0402 (1005 Metric)

0.33µF ±10% 35V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11020-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11020-1-ND
Ceramic Capacitors 445-11020-1-ND
0.33µF ±10% 35V Ceramic Capacitor JB 0402 (1005 Metric)

0.33µF ±10% 35V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-11020-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-11020-2-ND
Ceramic Capacitors 445-11020-2-ND
0.33µF ±10% 35V Ceramic Capacitor JB 0402 (1005 Metric)

0.33µF ±10% 35V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1005940-C1005JB1V334K050BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1005940-C1005JB1V334K050BC
Capacitors - Ceramic Capacitors 1005940-C1005JB1V334K050BC
Win Source Part Number: 1005940-C1005JB1V334 K050BC Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 0.33 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: JB Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-11020-2,C1005JB1 V334KT000E,445-11020 -1,445-11020-6 Product Status: Not For New Designs

Win Source Part Number: 1005940-C1005JB1V334K050BC
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 0.33 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: JB
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-11020-2,C1005JB1V334KT000E,445-11020-1,445-11020-6
Product Status: Not For New Designs

Buy Now
Ceramic Capacitors - C1005JB1V334K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005JB1V334K050BC
Ceramic Capacitors C1005JB1V334K050BC
CAP CER 0.33UF 35V JB 0402

CAP CER 0.33UF 35V JB 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005JB1V334K050BC 60-C1005JB1V334K050BC 445-11020-6-ND 445-11020-1-ND 1005940-C1005JB1V334K050BC C1005JB1V334K050BC
Product Name Multilayer Ceramic Chip Capacitor 0.33UF 35V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - P10G470J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details