TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005JB1E474M050BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005JB1E474M050BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005JB1E474M050BB
Multilayer Ceramic Chip Capacitor C1005JB1E474M050BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-10973-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10973-1-ND
Ceramic Capacitors 445-10973-1-ND
0.47µF ±20% 25V Ceramic Capacitor JB 0402 (1005 Metric)

0.47µF ±20% 25V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-10973-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10973-2-ND
Ceramic Capacitors 445-10973-2-ND
0.47µF ±20% 25V Ceramic Capacitor JB 0402 (1005 Metric)

0.47µF ±20% 25V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005JB1E474M050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005JB1E474M050BB
Ceramic Capacitors C1005JB1E474M050BB
CAP CER 0.47UF 25V JB 0402

CAP CER 0.47UF 25V JB 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1005JB1E474M050BB 445-10973-1-ND C1005JB1E474M050BB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details