TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005JB1E224M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005JB1E224M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005JB1E224M050BC
Multilayer Ceramic Chip Capacitor C1005JB1E224M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-10963-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10963-2-ND
Ceramic Capacitors 445-10963-2-ND
0.22µF ±20% 25V Ceramic Capacitor JB 0402 (1005 Metric)

0.22µF ±20% 25V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-10963-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10963-1-ND
Ceramic Capacitors 445-10963-1-ND
0.22µF ±20% 25V Ceramic Capacitor JB 0402 (1005 Metric)

0.22µF ±20% 25V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005JB1E224M050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005JB1E224M050BC
Ceramic Capacitors C1005JB1E224M050BC
CAP CER 0.22UF 25V JB 0402

CAP CER 0.22UF 25V JB 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1005JB1E224M050BC 445-10963-2-ND C1005JB1E224M050BC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 108UVR2R5MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - C17AH101K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details