TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005JB1E104M050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005JB1E104M050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005JB1E104M050BC
Multilayer Ceramic Chip Capacitor C1005JB1E104M050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-10951-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10951-2-ND
Ceramic Capacitors 445-10951-2-ND
0.1µF ±20% 25V Ceramic Capacitor JB 0402 (1005 Metric)

0.1µF ±20% 25V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C1005JB1E104M050BC
CAP CER 0.1UF 25V JB 0402

CAP CER 0.1UF 25V JB 0402

Supplier's Site
Ceramic Capacitors - C1005JB1E104M050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005JB1E104M050BC
Ceramic Capacitors C1005JB1E104M050BC
CAP CER 0.1UF 25V JB 0402

CAP CER 0.1UF 25V JB 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005JB1E104M050BC 445-10951-2-ND C1005JB1E104M050BC C1005JB1E104M050BC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers