TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005JB0J225K050BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005JB0J225K050BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005JB0J225K050BC
Multilayer Ceramic Chip Capacitor C1005JB0J225K050BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-C1005JB0J225K050BCCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-C1005JB0J225K050BCTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±10% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,jb,6.3V,2.2Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 52X2847 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,jb,6.3V,2.2Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
52X2847
Mlcc,0402,jb,6.3V,2.2Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk 52X2847
MLCC,0402,JB,6.3V,2. 2µF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,JB,6.3V,2.2µF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C1005JB0J225K050BC 445-C1005JB0J225K050BCCT-ND 52X2847
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0402,jb,6.3V,2.2Μf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1701281 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 337SVH035MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers