TDK U.S.A. Corporation Ceramic Capacitors C1005JB0J224M050BB

Description
0.22µF ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-10881-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10881-2-ND
Ceramic Capacitors 445-10881-2-ND
0.22µF ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

0.22µF ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005JB0J224M050BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005JB0J224M050BB
Ceramic Capacitors C1005JB0J224M050BB
CAP CER 0.22UF 6.3V JB 0402

CAP CER 0.22UF 6.3V JB 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-10881-2-ND C1005JB0J224M050BB
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details