TDK U.S.A. Corporation Ceramic Capacitors C1005CH2A821K050BC

Description
820pF ±10% 100V Ceramic Capacitor CH 0402 (1005 Metric)
Request a Quote Datasheet
Description
820pF ±10% 100V Ceramic Capacitor CH 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1005CH2A821K050BC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1005CH2A821K050BC-ND
Ceramic Capacitors C1005CH2A821K050BC-ND
820pF ±10% 100V Ceramic Capacitor CH 0402 (1005 Metric)

820pF ±10% 100V Ceramic Capacitor CH 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005CH2A821K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005CH2A821K050BC
Ceramic Capacitors C1005CH2A821K050BC
CAP CER 820PF 100V CH 0402

CAP CER 820PF 100V CH 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1005CH2A821K050BC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1005CH2A821K050BC
Capacitors - Ceramic Capacitors C1005CH2A821K050BC
CAP CER 820PF 100V CH 0402

CAP CER 820PF 100V CH 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1005CH2A821K050BC-ND C1005CH2A821K050BC C1005CH2A821K050BC
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 107SMH016ML6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers