TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005CH2A471K050BA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005CH2A471K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005CH2A471K050BA
Multilayer Ceramic Chip Capacitor C1005CH2A471K050BA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15225-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15225-2-ND
Ceramic Capacitors 445-15225-2-ND
470pF ±10% 100V Ceramic Capacitor CH 0402 (1005 Metric)

470pF ±10% 100V Ceramic Capacitor CH 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15225-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15225-1-ND
Ceramic Capacitors 445-15225-1-ND
470pF ±10% 100V Ceramic Capacitor CH 0402 (1005 Metric)

470pF ±10% 100V Ceramic Capacitor CH 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number C1005CH2A471K050BA 445-15225-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Polymer - 226UVG020MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details