TDK U.S.A. Corporation Ceramic Capacitors C1005CH2A181J050BA

Description
180pF ±5% 100V Ceramic Capacitor CH 0402 (1005 Metric)
Request a Quote Datasheet
Description
180pF ±5% 100V Ceramic Capacitor CH 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-15214-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15214-2-ND
Ceramic Capacitors 445-15214-2-ND
180pF ±5% 100V Ceramic Capacitor CH 0402 (1005 Metric)

180pF ±5% 100V Ceramic Capacitor CH 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15214-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15214-1-ND
Ceramic Capacitors 445-15214-1-ND
180pF ±5% 100V Ceramic Capacitor CH 0402 (1005 Metric)

180pF ±5% 100V Ceramic Capacitor CH 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-15214-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details