TDK U.S.A. Corporation Ceramic Capacitors C1005C0G2A681K050BC

Description
680pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
680pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172650-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172650-2-ND
Ceramic Capacitors 445-172650-2-ND
680pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172650-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172650-6-ND
Ceramic Capacitors 445-172650-6-ND
680pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172650-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172650-1-ND
Ceramic Capacitors 445-172650-1-ND
680pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±10% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005C0G2A681K050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005C0G2A681K050BC
Ceramic Capacitors C1005C0G2A681K050BC
CAP CER 680PF 100V C0G 0402

CAP CER 680PF 100V C0G 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-172650-2-ND 445-172650-6-ND C1005C0G2A681K050BC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details