TDK U.S.A. Corporation Ceramic Capacitors C1005C0G2A681J050BE

Description
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180265-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180265-2-ND
Ceramic Capacitors 445-180265-2-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180265-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180265-1-ND
Ceramic Capacitors 445-180265-1-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180265-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180265-6-ND
Ceramic Capacitors 445-180265-6-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
680PF 100V Capacitor
60-C1005C0G2A681J050BE
680PF 100V Capacitor 60-C1005C0G2A681J050BE
CAP CER 680PF 100V C0G/NP0 0402 Product overview: C1005C0G2A681J050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G2A681J050 BE can be used for catalog matching and distributor lookup.

CAP CER 680PF 100V C0G/NP0 0402 Product overview: C1005C0G2A681J050BE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G2A681J050BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 680Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk - 29AJ4941 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
29AJ4941
Cap, 680Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk 29AJ4941
CAP, 680PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 680PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-180265-2-ND 445-180265-6-ND 60-C1005C0G2A681J050BE 29AJ4941
Product Name Ceramic Capacitors Ceramic Capacitors 680PF 100V Capacitor Cap, 680Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M40G333J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details