TDK U.S.A. Corporation Ceramic Capacitors C1005C0G2A681J050BC

Description
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172649-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172649-6-ND
Ceramic Capacitors 445-172649-6-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172649-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172649-2-ND
Ceramic Capacitors 445-172649-2-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172649-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172649-1-ND
Ceramic Capacitors 445-172649-1-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1005C0G2A681J050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1005C0G2A681J050BC
Ceramic Capacitors C1005C0G2A681J050BC
CAP CER 680PF 100V C0G 0402

CAP CER 680PF 100V C0G 0402

Supplier's Site Datasheet
Cap, 680Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk - 68AC4865 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
68AC4865
Cap, 680Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk 68AC4865
CAP, 680PF, 100V, 5%, C0G/NP0, 0402; Capacitance:680pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 680PF, 100V, 5%, C0G/NP0, 0402; Capacitance:680pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172649-6-ND 445-172649-2-ND C1005C0G2A681J050BC 68AC4865
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 680Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details