TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G2A331J050BA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G2A331J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G2A331J050BA
Multilayer Ceramic Chip Capacitor C1005C0G2A331J050BA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15202-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15202-1-ND
Ceramic Capacitors 445-15202-1-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15202-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15202-2-ND
Ceramic Capacitors 445-15202-2-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15202-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15202-6-ND
Ceramic Capacitors 445-15202-6-ND
330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,c0G,100V,330Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 97W8502 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,100V,330Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
97W8502
Mlcc,0402,c0G,100V,330Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 97W8502
MLCC,0402,C0G,100V,3 30pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,100V,330pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk - 68AC4863 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
68AC4863
Cap, 330Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk 68AC4863
CAP, 330PF, 100V, 5%, C0G/NP0, 0402; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 330PF, 100V, 5%, C0G/NP0, 0402; Capacitance:330pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G2A331J050BA 445-15202-1-ND 445-15202-6-ND 97W8502 68AC4863
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0402,c0G,100V,330Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk Cap, 330Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - CK06BX153K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details