TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G2A221J050BA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G2A221J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G2A221J050BA
Multilayer Ceramic Chip Capacitor C1005C0G2A221J050BA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15198-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15198-1-ND
Ceramic Capacitors 445-15198-1-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15198-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15198-2-ND
Ceramic Capacitors 445-15198-2-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15198-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15198-6-ND
Ceramic Capacitors 445-15198-6-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
CAP CER 220PF 100V C0G 0402 - 769-C1005C0G2A221J050BA - Utmel Electronic Limited
Hong Kong, China
CAP CER 220PF 100V C0G 0402
769-C1005C0G2A221J050BA
CAP CER 220PF 100V C0G 0402 769-C1005C0G2A221J050BA
CAP CER 220PF 100V C0G 0402

CAP CER 220PF 100V C0G 0402

Supplier's Site
Cap, 220Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk - 68AC4862 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
68AC4862
Cap, 220Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk 68AC4862
CAP, 220PF, 100V, 5%, C0G/NP0, 0402; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 220PF, 100V, 5%, C0G/NP0, 0402; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk - 36AJ3439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
36AJ3439
Cap, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk 36AJ3439
CAP, 220PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 220PF, 100V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G2A221J050BA 445-15198-1-ND 445-15198-6-ND 769-C1005C0G2A221J050BA 68AC4862 36AJ3439
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 220PF 100V C0G 0402 Cap, 220Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk Cap, 220Pf, 100V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details