TDK Corporation Multilayer Ceramic Chip Capacitor C1005C0G2A151J050BA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G2A151J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G2A151J050BA
Multilayer Ceramic Chip Capacitor C1005C0G2A151J050BA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9156269P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9156269P
MLCCs - Multilayer Ceramic Capacitors 9156269P
TDK C1005C0G2A151J050BA

TDK C1005C0G2A151J050BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9156269 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9156269
MLCCs - Multilayer Ceramic Capacitors 9156269
TDK C1005C0G2A151J050BA

TDK C1005C0G2A151J050BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110286 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110286
MLCCs - Multilayer Ceramic Capacitors 1110286
TDK C1005C0G2A151J050BA

TDK C1005C0G2A151J050BA

Supplier's Site
Ceramic Capacitors - 445-15194-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15194-2-ND
Ceramic Capacitors 445-15194-2-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15194-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15194-6-ND
Ceramic Capacitors 445-15194-6-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15194-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15194-1-ND
Ceramic Capacitors 445-15194-1-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 150Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk - 68AC4861 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
68AC4861
Cap, 150Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk 68AC4861
CAP, 150PF, 100V, 5%, C0G/NP0, 0402; Capacitance:150pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 150PF, 100V, 5%, C0G/NP0, 0402; Capacitance:150pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G2A151J050BA 9156269P 9156269 445-15194-2-ND 445-15194-6-ND 68AC4861
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 150Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers