TDK U.S.A. Corporation Ceramic Capacitors C1005C0G2A102J050BE

Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180260-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180260-1-ND
Ceramic Capacitors 445-180260-1-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180260-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180260-6-ND
Ceramic Capacitors 445-180260-6-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180260-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180260-2-ND
Ceramic Capacitors 445-180260-2-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 58AC2519 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
58AC2519
Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 58AC2519
MLCC,0402,C0G,100V,1 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,100V,1nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-180260-1-ND 445-180260-6-ND 58AC2519
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0402,c0G,100V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011579 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details