TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G2A101J050BA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G2A101J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G2A101J050BA
Multilayer Ceramic Chip Capacitor C1005C0G2A101J050BA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15190-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15190-2-ND
Ceramic Capacitors 445-15190-2-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15190-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15190-1-ND
Ceramic Capacitors 445-15190-1-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15190-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15190-6-ND
Ceramic Capacitors 445-15190-6-ND
100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795727 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795727
MLCCs - Multilayer Ceramic Capacitors 1795727
TDK C1005C0G2A101J050BA

TDK C1005C0G2A101J050BA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795067 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795067
MLCCs - Multilayer Ceramic Capacitors 1795067
TDK C1005C0G2A101J050BA

TDK C1005C0G2A101J050BA

Supplier's Site
Cap, 100Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk - 68AC4859 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk
68AC4859
Cap, 100Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk 68AC4859
CAP, 100PF, 100V, 5%, C0G/NP0, 0402; Capacitance:100pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

CAP, 100PF, 100V, 5%, C0G/NP0, 0402; Capacitance:100pF; Voltage Rating:100V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc,0402,c0G,100V,100Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 97W8490 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,100V,100Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
97W8490
Mlcc,0402,c0G,100V,100Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk 97W8490
MLCC,0402,C0G,100V,1 00pF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,100V,100pF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G2A101J050BA 445-15190-2-ND 445-15190-6-ND 1795727 68AC4859 97W8490
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 100Pf, 100V, 5%, C0G/np0, 0402; Capacitance Tdk Mlcc,0402,c0G,100V,100Pf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details