TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H331K050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H331K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H331K050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H331K050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13767-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13767-2-ND
Ceramic Capacitors 445-13767-2-ND
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1133621-C1005C0G1H331K050BA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1133621-C1005C0G1H331K050BA
Capacitors - Ceramic Capacitors 1133621-C1005C0G1H331K050BA
Win Source Part Number: 1133621-C1005C0G1H33 1K050BA Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 330 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: C1005C0G1H331KT000F, 445-13767-1,445-1376 7-2,445-13767-6 Product Status: Obsolete

Win Source Part Number: 1133621-C1005C0G1H331K050BA
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 330 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: C1005C0G1H331KT000F,445-13767-1,445-13767-2,445-13767-6
Product Status: Obsolete

Buy Now
Singapore, Singapore
330PF 50V Capacitor
60-C1005C0G1H331K050BA
330PF 50V Capacitor 60-C1005C0G1H331K050BA
CAP CER 330PF 50V C0G 0402 Product overview: C1005C0G1H331K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H331K050 BA can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V C0G 0402 Product overview: C1005C0G1H331K050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H331K050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H331K050BA 445-13767-2-ND 1133621-C1005C0G1H331K050BA 60-C1005C0G1H331K050BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors 330PF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers