TDK Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H151F050BA

Description
Tight Tolerance
Request a Quote Datasheet
Description
Tight Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H151F050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H151F050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H151F050BA
Tight Tolerance

Tight Tolerance

Supplier's Site
Ceramic Capacitors - 445-7013-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7013-1-ND
Ceramic Capacitors 445-7013-1-ND
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7013-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7013-6-ND
Ceramic Capacitors 445-7013-6-ND
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7013-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7013-2-ND
Ceramic Capacitors 445-7013-2-ND
150pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C1005C0G1H151F050BA 445-7013-1-ND 445-7013-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-3864-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details