TDK-Lambda Americas Inc., High Power Division Ceramic Capacitor 15Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Tdk C1005C0G1H150J050BA.

Description
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Tdk - 25AC8359 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Tdk
25AC8359
Ceramic Capacitor 15Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Tdk 25AC8359
CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8359
Product Name Ceramic Capacitor 15Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C463U016EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details