TDK Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H080D050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H080D050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H080D050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H080D050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4891-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4891-6-ND
Ceramic Capacitors 445-4891-6-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4891-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4891-1-ND
Ceramic Capacitors 445-4891-1-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4891-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4891-2-ND
Ceramic Capacitors 445-4891-2-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 8Pf 50V, C0G/np0, 0.5Pf, 0402, Full Reel; Capacitance Tdk - 87R3170 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8Pf 50V, C0G/np0, 0.5Pf, 0402, Full Reel; Capacitance Tdk
87R3170
Ceramic Capacitor 8Pf 50V, C0G/np0, 0.5Pf, 0402, Full Reel; Capacitance Tdk 87R3170
CERAMIC CAPACITOR 8PF 50V, C0G/NP0, 0.5pF, 0402, FULL REEL; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

CERAMIC CAPACITOR 8PF 50V, C0G/NP0, 0.5pF, 0402, FULL REEL; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 8Pf 50V, C0G/np0, 0.5Pf, 0402; Capacitance Tdk - 91R0021 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 8Pf 50V, C0G/np0, 0.5Pf, 0402; Capacitance Tdk
91R0021
Ceramic Capacitor 8Pf 50V, C0G/np0, 0.5Pf, 0402; Capacitance Tdk 91R0021
CERAMIC CAPACITOR 8PF 50V, C0G/NP0, 0.5pF, 0402; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 8PF 50V, C0G/NP0, 0.5pF, 0402; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H080D050BA 445-4891-6-ND 445-4891-1-ND 87R3170
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 8Pf 50V, C0G/np0, 0.5Pf, 0402, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.00E-6 microF 8.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 226SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details