TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C1005C0G1H070D050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C1005C0G1H070D050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C1005C0G1H070D050BA
Multilayer Ceramic Chip Capacitor C1005C0G1H070D050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C1005C0G1H070D050BA - 914196-C1005C0G1H070D050BA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1005C0G1H070D050BA
914196-C1005C0G1H070D050BA
Ceramic Capacitors - C1005C0G1H070D050BA 914196-C1005C0G1H070D050BA
Manufacturer: TDK Corporation Win Source Part Number: 914196-C1005C0G1H070 D050BA Series: C Operating Temperature Range: -55°C ~ 125°C Features: ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-4889-2, C1005C0G1H070DT000F, 445-4889-1, 445-4889-6, C1005COG1H070D, C1005C0G1H070D

Manufacturer: TDK Corporation
Win Source Part Number: 914196-C1005C0G1H070D050BA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-4889-2, C1005C0G1H070DT000F, 445-4889-1, 445-4889-6, C1005COG1H070D, C1005C0G1H070D

Buy Now
Ceramic Capacitors - 445-4889-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4889-6-ND
Ceramic Capacitors 445-4889-6-ND
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4889-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4889-1-ND
Ceramic Capacitors 445-4889-1-ND
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4889-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4889-2-ND
Ceramic Capacitors 445-4889-2-ND
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
7PF 50V Capacitor
60-C1005C0G1H070D050BA
7PF 50V Capacitor 60-C1005C0G1H070D050BA
CAP CER 7PF 50V C0G 0402 Product overview: C1005C0G1H070D050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H070D050 BA can be used for catalog matching and distributor lookup.

CAP CER 7PF 50V C0G 0402 Product overview: C1005C0G1H070D050BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1005C0G1H070D050BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 7Pf 50V, C0G/np0, 0.5Pf, 0402; Capacitance Tdk - 91R0020 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 7Pf 50V, C0G/np0, 0.5Pf, 0402; Capacitance Tdk
91R0020
Ceramic Capacitor 7Pf 50V, C0G/np0, 0.5Pf, 0402; Capacitance Tdk 91R0020
CERAMIC CAPACITOR 7PF 50V, C0G/NP0, 0.5pF, 0402; Capacitance:7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 7PF 50V, C0G/NP0, 0.5pF, 0402; Capacitance:7pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic 7Pf 50V, C0G/np0, 0.5Pf, 0402; Capacitance Tdk - 87R3168 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 7Pf 50V, C0G/np0, 0.5Pf, 0402; Capacitance Tdk
87R3168
Capacitor Ceramic 7Pf 50V, C0G/np0, 0.5Pf, 0402; Capacitance Tdk 87R3168
CAPACITOR CERAMIC 7PF 50V, C0G/NP0, 0.5pF, 0402; Capacitance:7pF; Capacitance Tolerance:± 0.5pF; Capacitor Case Style:0402 [1005 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes

CAPACITOR CERAMIC 7PF 50V, C0G/NP0, 0.5pF, 0402; Capacitance:7pF; Capacitance Tolerance:± 0.5pF; Capacitor Case Style:0402 [1005 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:C0G / NP0 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C1005C0G1H070D050BA 914196-C1005C0G1H070D050BA 445-4889-6-ND 445-4889-1-ND 60-C1005C0G1H070D050BA 91R0020 87R3168
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C1005C0G1H070D050BA Ceramic Capacitors Ceramic Capacitors 7PF 50V Capacitor Ceramic Capacitor 7Pf 50V, C0G/np0, 0.5Pf, 0402; Capacitance Tdk Capacitor Ceramic 7Pf 50V, C0G/np0, 0.5Pf, 0402; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; SMD
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 7.00E-6 microF 7.00E-6 microF 7.00E-6 microF 7.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers