TDK Corporation Multilayer Ceramic Chip Capacitor C0603X7S0J224K030BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X7S0J224K030BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X7S0J224K030BC
Multilayer Ceramic Chip Capacitor C0603X7S0J224K030BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C0603X7S0J224K030BC - 914141-C0603X7S0J224K030BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603X7S0J224K030BC
914141-C0603X7S0J224K030BC
Ceramic Capacitors - C0603X7S0J224K030BC 914141-C0603X7S0J224K030BC
Manufacturer: TDK Corporation Win Source Part Number: 914141-C0603X7S0J224 K030BC Series: C Operating Temperature Range: -55°C ~ 125°C Features: 0.22 µF ±10% 6.3V Ceramic Capacitor X7S 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-9069-6, Q7831118, 445-9069-1, 445-9069-2, C0603X7S0J224K, C0603X7S0J224KT00NE

Manufacturer: TDK Corporation
Win Source Part Number: 914141-C0603X7S0J224K030BC
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 0.22 µF ±10% 6.3V Ceramic Capacitor X7S 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-9069-6, Q7831118, 445-9069-1, 445-9069-2, C0603X7S0J224K, C0603X7S0J224KT00NE

Buy Now
Singapore, Singapore
0.22UF 6.3V Capacitor
60-C0603X7S0J224K030BC
0.22UF 6.3V Capacitor 60-C0603X7S0J224K030BC
CAP CER 0.22UF 6.3V X7S 0201 Product overview: C0603X7S0J224K030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X7S0J224K030 BC can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 6.3V X7S 0201 Product overview: C0603X7S0J224K030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X7S0J224K030BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-9069-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9069-2-ND
Ceramic Capacitors 445-9069-2-ND
0.22µF ±10% 6.3V Ceramic Capacitor X7S 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9069-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9069-1-ND
Ceramic Capacitors 445-9069-1-ND
0.22µF ±10% 6.3V Ceramic Capacitor X7S 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9069-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9069-6-ND
Ceramic Capacitors 445-9069-6-ND
0.22µF ±10% 6.3V Ceramic Capacitor X7S 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X7S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603X7S0J224K030BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X7S0J224K030BC
Ceramic Capacitors C0603X7S0J224K030BC
CAP CER 0.22UF 6.3V X7S 0201

CAP CER 0.22UF 6.3V X7S 0201

Supplier's Site Datasheet
Cap, 0.22Μf, 6.3V, 10%, X7S, 0201; Capacitance Tdk - 78Y9889 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 6.3V, 10%, X7S, 0201; Capacitance Tdk
78Y9889
Cap, 0.22Μf, 6.3V, 10%, X7S, 0201; Capacitance Tdk 78Y9889
CAP, 0.22µF, 6.3V, 10%, X7S, 0201; Capacitance:0.22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 6.3V, 10%, X7S, 0201; Capacitance:0.22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603X7S0J224K030BC 914141-C0603X7S0J224K030BC 60-C0603X7S0J224K030BC 445-9069-2-ND 445-9069-6-ND C0603X7S0J224K030BC 78Y9889
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C0603X7S0J224K030BC 0.22UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.22Μf, 6.3V, 10%, X7S, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 106PHB250K4H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers