General (Up to 50V)
3300pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
3300pF ±20% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C0603X7R1E332M030BA | 445-7282-1-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Applications | General Purpose; Commercial Grade | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0033 microF |