General (Up to 50V)
10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
10000pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)
CERAMIC CAPACITOR 0.01UF 6.3V, X7R, 10%, 0201, FULL REEL; Capacitance:10000pF;
CAP, 0.01µF, 6.3V, 10%, X7R, 0201; Capacitance:10000pF;
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C0603X7R0J103K030BA | 445-7307-2-ND | 445-7307-6-ND | 87R3077 | 94Y9902 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 0.01Uf 6.3V, X7R, 10%, 0201, Full Reel; Capacitance Tdk | Cap, 0.01Μf, 6.3V, 10%, X7R, 0201; Capacitance Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | ||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |