TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603X6S1C473K030BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X6S1C473K030BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X6S1C473K030BC
Multilayer Ceramic Chip Capacitor C0603X6S1C473K030BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.047UF 16V Capacitor
60-C0603X6S1C473K030BC
0.047UF 16V Capacitor 60-C0603X6S1C473K030BC
CAP CER 0.047UF 16V X6S 0201 Product overview: C0603X6S1C473K030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X6S1C473K030 BC can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 16V X6S 0201 Product overview: C0603X6S1C473K030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X6S1C473K030BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-13720-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13720-6-ND
Ceramic Capacitors 445-13720-6-ND
0.047µF ±10% 16V Ceramic Capacitor X6S 0201 (0603 Metric)

0.047µF ±10% 16V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13720-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13720-2-ND
Ceramic Capacitors 445-13720-2-ND
0.047µF ±10% 16V Ceramic Capacitor X6S 0201 (0603 Metric)

0.047µF ±10% 16V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13720-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13720-1-ND
Ceramic Capacitors 445-13720-1-ND
0.047µF ±10% 16V Ceramic Capacitor X6S 0201 (0603 Metric)

0.047µF ±10% 16V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Cap, 47000Pf, 16V, Mlcc, 0201 Rohs Compliant Tdk - 73AJ3300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47000Pf, 16V, Mlcc, 0201 Rohs Compliant Tdk
73AJ3300
Cap, 47000Pf, 16V, Mlcc, 0201 Rohs Compliant Tdk 73AJ3300
CAP, 47000PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 47000PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603X6S1C473K030BC 60-C0603X6S1C473K030BC 445-13720-6-ND 445-13720-2-ND 73AJ3300
Product Name Multilayer Ceramic Chip Capacitor 0.047UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 47000Pf, 16V, Mlcc, 0201 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011285 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details