TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603X6S0J224K030BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X6S0J224K030BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X6S0J224K030BC
Multilayer Ceramic Chip Capacitor C0603X6S0J224K030BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8002-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8002-1-ND
Ceramic Capacitors 445-8002-1-ND
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8002-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8002-2-ND
Ceramic Capacitors 445-8002-2-ND
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8002-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8002-6-ND
Ceramic Capacitors 445-8002-6-ND
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X6S 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.22Uf, 6.3V, X6S, 0201, Full Reel; Capacitance Tdk - 72W1694 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.22Uf, 6.3V, X6S, 0201, Full Reel; Capacitance Tdk
72W1694
Ceramic Capacitor, 0.22Uf, 6.3V, X6S, 0201, Full Reel; Capacitance Tdk 72W1694
CERAMIC CAPACITOR, 0.22UF, 6.3V, X6S, 0201, FULL REEL; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.22UF, 6.3V, X6S, 0201, FULL REEL; Capacitance:0.22µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Μf, 6.3V, 10%, X6S, 0201; Capacitance Tdk - 78Y9885 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 6.3V, 10%, X6S, 0201; Capacitance Tdk
78Y9885
Cap, 0.22Μf, 6.3V, 10%, X6S, 0201; Capacitance Tdk 78Y9885
CAP, 0.22µF, 6.3V, 10%, X6S, 0201; Capacitance:0.22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 6.3V, 10%, X6S, 0201; Capacitance:0.22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X6S; Product Range:C Series TDK; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603X6S0J224K030BC 445-8002-1-ND 445-8002-6-ND 72W1694 78Y9885
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.22Uf, 6.3V, X6S, 0201, Full Reel; Capacitance Tdk Cap, 0.22Μf, 6.3V, 10%, X6S, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 135LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers