TDK Corporation Multilayer Ceramic Chip Capacitor C0603X5R1E473K030BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X5R1E473K030BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X5R1E473K030BB
Multilayer Ceramic Chip Capacitor C0603X5R1E473K030BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13679-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13679-2-ND
Ceramic Capacitors 445-13679-2-ND
0.047µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13679-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13679-1-ND
Ceramic Capacitors 445-13679-1-ND
0.047µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13679-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13679-6-ND
Ceramic Capacitors 445-13679-6-ND
0.047µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.047Uf, 25V, Mlcc, 0201 Rohs Compliant Tdk - 29AJ4930 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 25V, Mlcc, 0201 Rohs Compliant Tdk
29AJ4930
Cap, 0.047Uf, 25V, Mlcc, 0201 Rohs Compliant Tdk 29AJ4930
CAP, 0.047UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.047UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C0603X5R1E473K030BB 445-13679-2-ND 445-13679-6-ND 29AJ4930
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.047Uf, 25V, Mlcc, 0201 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details