TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603X5R1E104M030BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X5R1E104M030BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X5R1E104M030BB
Multilayer Ceramic Chip Capacitor C0603X5R1E104M030BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13672-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13672-6-ND
Ceramic Capacitors 445-13672-6-ND
0.1µF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13672-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13672-2-ND
Ceramic Capacitors 445-13672-2-ND
0.1µF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13672-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13672-1-ND
Ceramic Capacitors 445-13672-1-ND
0.1µF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C0603X5R1E104M030BB 445-13672-6-ND 445-13672-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details