Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:0.6mm; Product Width:0.3mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 25AC8244 |
| Product Name | Capacitance Tdk |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.1000 microF |