TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603X5R1E102M030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X5R1E102M030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X5R1E102M030BA
Multilayer Ceramic Chip Capacitor C0603X5R1E102M030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4695-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4695-6-ND
Ceramic Capacitors 445-4695-6-ND
1000pF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

1000pF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4695-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4695-1-ND
Ceramic Capacitors 445-4695-1-ND
1000pF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

1000pF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4695-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4695-2-ND
Ceramic Capacitors 445-4695-2-ND
1000pF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

1000pF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf, 25V, X5R, 20%, 0201, Full Reel; Capacitance Tdk - 87R3048 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf, 25V, X5R, 20%, 0201, Full Reel; Capacitance Tdk
87R3048
Capacitor Ceramic 1000Pf, 25V, X5R, 20%, 0201, Full Reel; Capacitance Tdk 87R3048
CAPACITOR CERAMIC 1000PF, 25V, X5R, 20%, 0201, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF, 25V, X5R, 20%, 0201, FULL REEL; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C0603X5R1E102M030BA 445-4695-6-ND 445-4695-1-ND 87R3048
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf, 25V, X5R, 20%, 0201, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers