TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603X5R1C154M030BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X5R1C154M030BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X5R1C154M030BC
Multilayer Ceramic Chip Capacitor C0603X5R1C154M030BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13670-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13670-6-ND
Ceramic Capacitors 445-13670-6-ND
0.15µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.15µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13670-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13670-2-ND
Ceramic Capacitors 445-13670-2-ND
0.15µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.15µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13670-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13670-1-ND
Ceramic Capacitors 445-13670-1-ND
0.15µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.15µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603X5R1C154M030BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X5R1C154M030BC
Ceramic Capacitors C0603X5R1C154M030BC
CAP CER 0.15UF 16V X5R 0201

CAP CER 0.15UF 16V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C0603X5R1C154M030BC 445-13670-6-ND 445-13670-2-ND C0603X5R1C154M030BC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R224K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details