TDK U.S.A. Corporation Capacitors - Ceramic Capacitors C0603X5R1A473K030BC

Description
Manufacturer: TDK Corporation Win Source Part Number: 1331037-C0603X5R1A47 3K030BC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-13664-2,445-1366 4-1,C0603X5R1A473KT0 0NE,445-13664-6 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1331037-C0603X5R1A47 3K030BC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-13664-2,445-1366 4-1,C0603X5R1A473KT0 0NE,445-13664-6 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1331037-C0603X5R1A473K030BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331037-C0603X5R1A473K030BC
Capacitors - Ceramic Capacitors 1331037-C0603X5R1A473K030BC
Manufacturer: TDK Corporation Win Source Part Number: 1331037-C0603X5R1A47 3K030BC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-13664-2,445-1366 4-1,C0603X5R1A473KT0 0NE,445-13664-6 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 1331037-C0603X5R1A473K030BC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 0.047 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-13664-2,445-13664-1,C0603X5R1A473KT00NE,445-13664-6
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Ceramic Capacitors - 445-13664-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13664-2-ND
Ceramic Capacitors 445-13664-2-ND
0.047µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 10V Capacitor
60-C0603X5R1A473K030BC
0.047UF 10V Capacitor 60-C0603X5R1A473K030BC
CAP CER 0.047UF 10V X5R 0201 Product overview: C0603X5R1A473K030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X5R1A473K030 BC can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 10V X5R 0201 Product overview: C0603X5R1A473K030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X5R1A473K030BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C0603X5R1A473K030BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X5R1A473K030BC
Ceramic Capacitors C0603X5R1A473K030BC
CAP CER 0.047UF 10V X5R 0201

CAP CER 0.047UF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1331037-C0603X5R1A473K030BC 445-13664-2-ND 60-C0603X5R1A473K030BC C0603X5R1A473K030BC
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 0.047UF 10V Capacitor Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11AH0R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers