General (Up to 50V)
0.33µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
0.33µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
0.33µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
CAP CER 0.33UF 10V X5R 0201
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C0603X5R1A334M030BC | 445-13663-6-ND | 445-13663-2-ND | C0603X5R1A334M030BC |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |