TDK Corporation Multilayer Ceramic Chip Capacitor C0603X5R1A224M030BB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603X5R1A224M030BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603X5R1A224M030BB
Multilayer Ceramic Chip Capacitor C0603X5R1A224M030BB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-5928-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5928-6-ND
Ceramic Capacitors 445-5928-6-ND
0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5928-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5928-1-ND
Ceramic Capacitors 445-5928-1-ND
0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5928-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5928-2-ND
Ceramic Capacitors 445-5928-2-ND
0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.22Uf, 10V, X5R, 0201, Full Reel; Capacitance Tdk - 12T1845 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.22Uf, 10V, X5R, 0201, Full Reel; Capacitance Tdk
12T1845
Ceramic Capacitor, 0.22Uf, 10V, X5R, 0201, Full Reel; Capacitance Tdk 12T1845
CERAMIC CAPACITOR, 0.22UF, 10V, X5R, 0201, FULL REEL; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Series Name:CRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.22UF, 10V, X5R, 0201, FULL REEL; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Series Name:CRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.22Uf, 10V, X5R, 0201; Capacitance Tdk - 04X3190 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.22Uf, 10V, X5R, 0201; Capacitance Tdk
04X3190
Ceramic Capacitor, 0.22Uf, 10V, X5R, 0201; Capacitance Tdk 04X3190
CERAMIC CAPACITOR, 0.22UF, 10V, X5R, 0201; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.22UF, 10V, X5R, 0201; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0603X5R1A224M030BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603X5R1A224M030BB
Ceramic Capacitors C0603X5R1A224M030BB
CAP CER 0.22UF 10V X5R 0201

CAP CER 0.22UF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603X5R1A224M030BB 445-5928-6-ND 445-5928-1-ND 12T1845 04X3190 C0603X5R1A224M030BB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.22Uf, 10V, X5R, 0201, Full Reel; Capacitance Tdk Ceramic Capacitor, 0.22Uf, 10V, X5R, 0201; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details