TDK U.S.A. Corporation Ceramic Capacitors C0603X5R0J104K030BC

Description
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-1796-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1796-2-ND
Ceramic Capacitors 445-1796-2-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603X5R0J104K030BC - 914134-C0603X5R0J104K030BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603X5R0J104K030BC
914134-C0603X5R0J104K030BC
Ceramic Capacitors - C0603X5R0J104K030BC 914134-C0603X5R0J104K030BC
Manufacturer: TDK Corporation Win Source Part Number: 914134-C0603X5R0J104 K030BC Series: C Operating Temperature Range: -55°C ~ 85°C Features: 0.1 µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0603X5R0J104KT, 445-1796-6, Q6690345, C0603X5R0J104KT00NN, 445-1796-2, C0603X5R0J104K, 445-1796-1

Manufacturer: TDK Corporation
Win Source Part Number: 914134-C0603X5R0J104K030BC
Series: C
Operating Temperature Range: -55°C ~ 85°C
Features: 0.1 µF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C0603X5R0J104KT, 445-1796-6, Q6690345, C0603X5R0J104KT00NN, 445-1796-2, C0603X5R0J104K, 445-1796-1

Buy Now Datasheet
Singapore, Singapore
0.1UF 6.3V Capacitor
60-C0603X5R0J104K030BC
0.1UF 6.3V Capacitor 60-C0603X5R0J104K030BC
CAP CER 0.1UF 6.3V X5R 0201 Product overview: C0603X5R0J104K030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X5R0J104K030 BC can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 6.3V X5R 0201 Product overview: C0603X5R0J104K030BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603X5R0J104K030BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TDK C0603X5R0J104K030BC CERAMIC CAPACITOR 0.1UF, 6.3V, X5R, 10%, 0201 - 769-C0603X5R0J104K030BC - Utmel Electronic Limited
Hong Kong, China
TDK C0603X5R0J104K030BC CERAMIC CAPACITOR 0.1UF, 6.3V, X5R, 10%, 0201
769-C0603X5R0J104K030BC
TDK C0603X5R0J104K030BC CERAMIC CAPACITOR 0.1UF, 6.3V, X5R, 10%, 0201 769-C0603X5R0J104K030BC
TDK C0603X5R0J104K030BC CERAMIC CAPACITOR 0.1UF, 6.3V, X5R, 10%, 0201

TDK C0603X5R0J104K030BC CERAMIC CAPACITOR 0.1UF, 6.3V, X5R, 10%, 0201

Supplier's Site
Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Tdk - 87R3023 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Tdk
87R3023
Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Tdk 87R3023
CERAMIC CAPACITOR 0.1UF, 6.3V, X5R, 10%, 0201, FULL REEL; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 6.3V, X5R, 10%, 0201, FULL REEL; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-1796-2-ND 914134-C0603X5R0J104K030BC 60-C0603X5R0J104K030BC 769-C0603X5R0J104K030BC 87R3023
Product Name Ceramic Capacitors Ceramic Capacitors - C0603X5R0J104K030BC 0.1UF 6.3V Capacitor TDK C0603X5R0J104K030BC CERAMIC CAPACITOR 0.1UF, 6.3V, X5R, 10%, 0201 Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Polymer - 127GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details