TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603JB1A334M030BC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603JB1A334M030BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603JB1A334M030BC
Multilayer Ceramic Chip Capacitor C0603JB1A334M030BC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-10759-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10759-2-ND
Ceramic Capacitors 445-10759-2-ND
0.33µF ±20% 10V Ceramic Capacitor JB 0201 (0603 Metric)

0.33µF ±20% 10V Ceramic Capacitor JB 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors C0603JB1A334M030BC
CAP CER 0.33UF 10V JB 0201

CAP CER 0.33UF 10V JB 0201

Supplier's Site
Ceramic Capacitors - C0603JB1A334M030BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603JB1A334M030BC
Ceramic Capacitors C0603JB1A334M030BC
CAP CER 0.33UF 10V JB 0201

CAP CER 0.33UF 10V JB 0201

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C0603JB1A334M030BC 445-10759-2-ND C0603JB1A334M030BC C0603JB1A334M030BC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106HC5700KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details