TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603JB1A103M030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603JB1A103M030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603JB1A103M030BA
Multilayer Ceramic Chip Capacitor C0603JB1A103M030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-10745-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10745-1-ND
Ceramic Capacitors 445-10745-1-ND
10000pF ±20% 10V Ceramic Capacitor JB 0201 (0603 Metric)

10000pF ±20% 10V Ceramic Capacitor JB 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-10745-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10745-2-ND
Ceramic Capacitors 445-10745-2-ND
10000pF ±20% 10V Ceramic Capacitor JB 0201 (0603 Metric)

10000pF ±20% 10V Ceramic Capacitor JB 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603JB1A103M030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603JB1A103M030BA
Ceramic Capacitors C0603JB1A103M030BA
CAP CER 10000PF 10V JB 0201

CAP CER 10000PF 10V JB 0201

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C0603JB1A103M030BA 445-10745-1-ND C0603JB1A103M030BA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-336SMH100M - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers