TDK U.S.A. Corporation Ceramic Capacitors C0603JB0J223K030BC

Description
0.022µF ±10% 6.3V Ceramic Capacitor JB 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 6.3V Ceramic Capacitor JB 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-10732-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10732-2-ND
Ceramic Capacitors 445-10732-2-ND
0.022µF ±10% 6.3V Ceramic Capacitor JB 0201 (0603 Metric)

0.022µF ±10% 6.3V Ceramic Capacitor JB 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603JB0J223K030BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603JB0J223K030BC
Ceramic Capacitors C0603JB0J223K030BC
CAP CER 0.022UF 6.3V JB 0201

CAP CER 0.022UF 6.3V JB 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-10732-2-ND C0603JB0J223K030BC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details