General (Up to 50V)
2pF ±0.25pF 50V Ceramic Capacitor CH 0201 (0603 Metric)
CAP CER 2PF 50V CH 0201
| TDK Corporation | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C0603CH1H020C030BA | 445-10686-2-ND | C0603CH1H020C030BA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.00E-6 microF | 2.00E-6 microF |