General (Up to 50V)
100pF ±10% 25V Ceramic Capacitor CH 0201 (0603 Metric)
100pF ±10% 25V Ceramic Capacitor CH 0201 (0603 Metric)
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C0603CH1E101K030BA | 445-10656-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Applications | General Purpose; Commercial Grade | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.00E-4 microF |