General (Up to 50V)
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 0201; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes
CAP CER 39PF 50V C0G 0201
| TDK Corporation | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C0603C0G1H390J030BA | 445-1781-2-ND | 90R9986 | C0603C0G1H390J030BA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitor 39Pf 50V, C0G, 5%, 0201; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.90E-5 microF | 3.90E-5 microF | 3.90E-5 microF |