TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603C0G1H330J030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603C0G1H330J030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603C0G1H330J030BA
Multilayer Ceramic Chip Capacitor C0603C0G1H330J030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C0603C0G1H330J030BA - 856089-C0603C0G1H330J030BA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603C0G1H330J030BA
856089-C0603C0G1H330J030BA
Ceramic Capacitors - C0603C0G1H330J030BA 856089-C0603C0G1H330J030BA
Manufacturer: TDK Corporation Win Source Part Number: 856089-C0603C0G1H330 J030BA Series: C Features: 33 pF Ceramic Capacitor Package: Reel - TR Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0603COG1H330J, Q9335696, C0603C0G1H330JT00NN, 445-1780-6, 445-1780-1, 445-1780-2, C0603C0G1H330J, C0603C0G1H330JT

Manufacturer: TDK Corporation
Win Source Part Number: 856089-C0603C0G1H330J030BA
Series: C
Features: 33 pF Ceramic Capacitor
Package: Reel - TR
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C0603COG1H330J, Q9335696, C0603C0G1H330JT00NN, 445-1780-6, 445-1780-1, 445-1780-2, C0603C0G1H330J, C0603C0G1H330JT

Buy Now Datasheet
Singapore, Singapore
33PF 50V Capacitor
60-C0603C0G1H330J030BA
33PF 50V Capacitor 60-C0603C0G1H330J030BA
CAP CER 33PF 50V C0G 0201 Product overview: C0603C0G1H330J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C0G1H330J030 BA can be used for catalog matching and distributor lookup.

CAP CER 33PF 50V C0G 0201 Product overview: C0603C0G1H330J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C0G1H330J030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-1780-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1780-2-ND
Ceramic Capacitors 445-1780-2-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1780-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1780-1-ND
Ceramic Capacitors 445-1780-1-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1780-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1780-6-ND
Ceramic Capacitors 445-1780-6-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor 33Pf 50V, C0G, 5%, 0201; Capacitance Tdk - 90R9985 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 50V, C0G, 5%, 0201; Capacitance Tdk
90R9985
Ceramic Capacitor 33Pf 50V, C0G, 5%, 0201; Capacitance Tdk 90R9985
CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 0201; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 0201; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603C0G1H330J030BA 856089-C0603C0G1H330J030BA 60-C0603C0G1H330J030BA 445-1780-2-ND 445-1780-6-ND 90R9985
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C0603C0G1H330J030BA 33PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 33Pf 50V, C0G, 5%, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details