2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
2.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, 0201; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes
CAPACITOR CERAMIC 2.2PF 50V, C0G, 0.25pF, 0201; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes
CAP CER 2.2PF 50V C0G 0201
TDK - C0603C0G1H2R2C030BA - CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, 0201
CAP CER 2.2PF 50V C0G 0201
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-1771-1-ND | 90R9980 | C0603C0G1H2R2C030BA | 769-C0603C0G1H2R2C030BA | C0603C0G1H2R2C030BA |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 2.2Pf 50V, C0G, 0.25Pf, 0201; Capacitance Tdk | Ceramic Capacitors | TDK - C0603C0G1H2R2C030BA - CERAMIC CAPACITOR 2.2PF 50V, C0G, 0.25pF, 0201 | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |