TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C0603C0G1H080D030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603C0G1H080D030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603C0G1H080D030BA
Multilayer Ceramic Chip Capacitor C0603C0G1H080D030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1767-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1767-2-ND
Ceramic Capacitors 445-1767-2-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1767-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1767-1-ND
Ceramic Capacitors 445-1767-1-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1767-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1767-6-ND
Ceramic Capacitors 445-1767-6-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C0G1H080D030BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C0G1H080D030BA
Ceramic Capacitors C0603C0G1H080D030BA
CAP CER 8PF 50V C0G 0201

CAP CER 8PF 50V C0G 0201

Supplier's Site Datasheet
Capacitor Ceramic 8Pf 50V, C0G/np0, 0.5Pf, 0201; Capacitance Tdk - 87R2976 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8Pf 50V, C0G/np0, 0.5Pf, 0201; Capacitance Tdk
87R2976
Capacitor Ceramic 8Pf 50V, C0G/np0, 0.5Pf, 0201; Capacitance Tdk 87R2976
CAPACITOR CERAMIC 8PF 50V, C0G/NP0, 0.5pF, 0201; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 8PF 50V, C0G/NP0, 0.5pF, 0201; Capacitance:8pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603C0G1H080D030BA 445-1767-2-ND 445-1767-6-ND C0603C0G1H080D030BA 87R2976
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 8Pf 50V, C0G/np0, 0.5Pf, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.00E-6 microF 8.00E-6 microF 8.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C17AH1R5C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details