TDK Corporation Multilayer Ceramic Chip Capacitor C0603C0G1E470J030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603C0G1E470J030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603C0G1E470J030BA
Multilayer Ceramic Chip Capacitor C0603C0G1E470J030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4667-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4667-6-ND
Ceramic Capacitors 445-4667-6-ND
47pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4667-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4667-2-ND
Ceramic Capacitors 445-4667-2-ND
47pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4667-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4667-1-ND
Ceramic Capacitors 445-4667-1-ND
47pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

47pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor 47Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Tdk - 87R2931 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Tdk
87R2931
Ceramic Capacitor 47Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Tdk 87R2931
CERAMIC CAPACITOR 47PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:47pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:47pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 47Pf 25V, C0G, 5%, 0201; Capacitance Tdk - 90R9958 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 25V, C0G, 5%, 0201; Capacitance Tdk
90R9958
Ceramic Capacitor 47Pf 25V, C0G, 5%, 0201; Capacitance Tdk 90R9958
CERAMIC CAPACITOR 47PF 25V, C0G, 5%, 0201; Capacitance:47pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 25V, C0G, 5%, 0201; Capacitance:47pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C0603C0G1E470J030BA 445-4667-6-ND 445-4667-2-ND 87R2931
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 47Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - M39014/011322 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details