TDK Corporation Multilayer Ceramic Chip Capacitor C0603C0G1E220J030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603C0G1E220J030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603C0G1E220J030BA
Multilayer Ceramic Chip Capacitor C0603C0G1E220J030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
22PF 25V Capacitor
60-C0603C0G1E220J030BA
22PF 25V Capacitor 60-C0603C0G1E220J030BA
CAP CER 22PF 25V C0G 0201 Product overview: C0603C0G1E220J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C0G1E220J030 BA can be used for catalog matching and distributor lookup.

CAP CER 22PF 25V C0G 0201 Product overview: C0603C0G1E220J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C0G1E220J030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-4659-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4659-2-ND
Ceramic Capacitors 445-4659-2-ND
22pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4659-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4659-6-ND
Ceramic Capacitors 445-4659-6-ND
22pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4659-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4659-1-ND
Ceramic Capacitors 445-4659-1-ND
22pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

22pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 958494-C0603C0G1E220J030BA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
958494-C0603C0G1E220J030BA
Capacitors - Ceramic Capacitors 958494-C0603C0G1E220J030BA
Win Source Part Number: 958494-C0603C0G1E220 J030BA Category: Capacitors>Ceramic Capacitors Series: C Features: Low ESL Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 22 pF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): MC0201N220J250LT; GRM0335C1E220JA01D; TMK063CG220JT-F; GRM0335C1E220JA01J; GRM0335C1E220JD01D; C0201C220J3GACTU; CGA1A2C0G1E220J030BA C0603C0G1E220J030BA. ; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-4659-6,C0603C0G1 E220JT00NN,445-4659- 1,445-4659-2,C0603CO G1E220J,C0603C0G1E22 0J

Win Source Part Number: 958494-C0603C0G1E220J030BA
Category: Capacitors>Ceramic Capacitors
Series: C
Features: Low ESL
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): MC0201N220J250LT; GRM0335C1E220JA01D; TMK063CG220JT-F; GRM0335C1E220JA01J; GRM0335C1E220JD01D; C0201C220J3GACTU; CGA1A2C0G1E220J030BAC0603C0G1E220J030BA.;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-4659-6,C0603C0G1E220JT00NN,445-4659-1,445-4659-2,C0603COG1E220J,C0603C0G1E220J

Buy Now
Ceramic Capacitor 22Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Tdk - 87R2907 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Tdk
87R2907
Ceramic Capacitor 22Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Tdk 87R2907
CERAMIC CAPACITOR 22PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 22Pf 25V, C0G, 5%, 0201; Capacitance Tdk - 90R9952 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 25V, C0G, 5%, 0201; Capacitance Tdk
90R9952
Ceramic Capacitor 22Pf 25V, C0G, 5%, 0201; Capacitance Tdk 90R9952
CERAMIC CAPACITOR 22PF 25V, C0G, 5%, 0201; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 25V, C0G, 5%, 0201; Capacitance:22pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603C0G1E220J030BA 60-C0603C0G1E220J030BA 445-4659-2-ND 445-4659-6-ND 958494-C0603C0G1E220J030BA 87R2907
Product Name Multilayer Ceramic Chip Capacitor 22PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 22Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1345677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details