TDK Corporation Multilayer Ceramic Chip Capacitor C0603C0G1E180J030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603C0G1E180J030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603C0G1E180J030BA
Multilayer Ceramic Chip Capacitor C0603C0G1E180J030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
18PF 25V Capacitor
60-C0603C0G1E180J030BA
18PF 25V Capacitor 60-C0603C0G1E180J030BA
CAP CER 18PF 25V C0G 0201 Product overview: C0603C0G1E180J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C0G1E180J030 BA can be used for catalog matching and distributor lookup.

CAP CER 18PF 25V C0G 0201 Product overview: C0603C0G1E180J030BA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C0G1E180J030BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-4657-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4657-1-ND
Ceramic Capacitors 445-4657-1-ND
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4657-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4657-2-ND
Ceramic Capacitors 445-4657-2-ND
18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

18pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0603C0G1E180J030BA - 865398-C0603C0G1E180J030BA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0603C0G1E180J030BA
865398-C0603C0G1E180J030BA
Ceramic Capacitors - C0603C0G1E180J030BA 865398-C0603C0G1E180J030BA
Manufacturer: TDK Corporation Win Source Part Number: 865398-C0603C0G1E180 J030BA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 18 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: Reel - TR Package: 0201 (0603 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-4657-6, C0603C0G1E180J, 445-4657-1, 445-4657-2, C0603C0G1E180JT00NN, C0603COG1E180J

Manufacturer: TDK Corporation
Win Source Part Number: 865398-C0603C0G1E180J030BA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 18 pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: Reel - TR
Package: 0201 (0603 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-4657-6, C0603C0G1E180J, 445-4657-1, 445-4657-2, C0603C0G1E180JT00NN, C0603COG1E180J

Buy Now
Ceramic Capacitor 18Pf 25V, C0G, 5%, 0201; Capacitance Tdk - 90R9949 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 25V, C0G, 5%, 0201; Capacitance Tdk
90R9949
Ceramic Capacitor 18Pf 25V, C0G, 5%, 0201; Capacitance Tdk 90R9949
CERAMIC CAPACITOR 18PF 25V, C0G, 5%, 0201; Capacitance:18pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 25V, C0G, 5%, 0201; Capacitance:18pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 18Pf 25V, C0G, 5%, 0201; Capacitance Tdk - 87R2895 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 18Pf 25V, C0G, 5%, 0201; Capacitance Tdk
87R2895
Ceramic Capacitor 18Pf 25V, C0G, 5%, 0201; Capacitance Tdk 87R2895
CERAMIC CAPACITOR 18PF 25V, C0G, 5%, 0201; Capacitance:18pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 18PF 25V, C0G, 5%, 0201; Capacitance:18pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C0603C0G1E180J030BA 60-C0603C0G1E180J030BA 445-4657-1-ND 865398-C0603C0G1E180J030BA 90R9949
Product Name Multilayer Ceramic Chip Capacitor 18PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors - C0603C0G1E180J030BA Ceramic Capacitor 18Pf 25V, C0G, 5%, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M30R105K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details