TDK Corporation Multilayer Ceramic Chip Capacitor C0603C0G1E120J030BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C0603C0G1E120J030BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C0603C0G1E120J030BA
Multilayer Ceramic Chip Capacitor C0603C0G1E120J030BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-4653-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4653-1-ND
Ceramic Capacitors 445-4653-1-ND
12pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4653-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4653-2-ND
Ceramic Capacitors 445-4653-2-ND
12pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

12pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitor 12Pf 25V, C0G, 5%, 0201; Capacitance Tdk - 90R9948 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 12Pf 25V, C0G, 5%, 0201; Capacitance Tdk
90R9948
Ceramic Capacitor 12Pf 25V, C0G, 5%, 0201; Capacitance Tdk 90R9948
CERAMIC CAPACITOR 12PF 25V, C0G, 5%, 0201; Capacitance:12pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 12PF 25V, C0G, 5%, 0201; Capacitance:12pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number C0603C0G1E120J030BA 445-4653-1-ND 90R9948
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitor 12Pf 25V, C0G, 5%, 0201; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details